PRODUCT DETAILS / SPECS
Width/Dia: 41.00
Height: 39.00
Length 39.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Toscana
Product Name: Eight Light Single Tier Chandelier
Glass: Neutral Swirl
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 432025 |
| Product Name | 6223TC/SWIRL Large Chandeliers-Glass Shade |
| Application | Residential |