Capital Lighting, Inc. 6143SL/DRUM Semi-Flush Mts.-Other 432024

Description
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 5.00 Bulb Type: Halogen Qty: 3 Wattage: 150 Finish: Solid Stainless Steel Product Name: Three Light Semi Flush Glass: Crsytal Drum
Description
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 5.00 Bulb Type: Halogen Qty: 3 Wattage: 150 Finish: Solid Stainless Steel Product Name: Three Light Semi Flush Glass: Crsytal Drum

Suppliers

Company
Product
Description
Supplier Links
6143SL/DRUM Semi-Flush Mts.-Other - 432024 - Capital Lighting, Inc.
Columbus, OH, USA
6143SL/DRUM Semi-Flush Mts.-Other
432024
6143SL/DRUM Semi-Flush Mts.-Other 432024
PRODUCT DETAILS / SPECS Width/Dia: 64.00 Height: 5.00 Bulb Type: Halogen Qty: 3 Wattage: 150 Finish: Solid Stainless Steel Product Name: Three Light Semi Flush Glass: Crsytal Drum

PRODUCT DETAILS / SPECS
Width/Dia: 64.00
Height: 5.00
Bulb
Type: Halogen
Qty: 3
Wattage: 150
Finish: Solid Stainless Steel
Product Name: Three Light Semi Flush
Glass: Crsytal Drum

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432024
Product Name 6143SL/DRUM Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 655410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 345mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details