Capital Lighting, Inc. 9880 Mid. Chandeliers-Candle 432012

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rhine Gold Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rhine Gold Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9880 Mid. Chandeliers-Candle - 432012 - Capital Lighting, Inc.
Columbus, OH, USA
9880 Mid. Chandeliers-Candle
432012
9880 Mid. Chandeliers-Candle 432012
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rhine Gold Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rhine Gold
Product Name: Six Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432012
Product Name 9880 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details