Capital Lighting, Inc. 9876 Mid. Chandeliers-Candle 432010

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rhine Gold Product Name: Eight Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rhine Gold Product Name: Eight Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9876 Mid. Chandeliers-Candle - 432010 - Capital Lighting, Inc.
Columbus, OH, USA
9876 Mid. Chandeliers-Candle
432010
9876 Mid. Chandeliers-Candle 432010
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Rhine Gold Product Name: Eight Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Rhine Gold
Product Name: Eight Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432010
Product Name 9876 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details