Capital Lighting, Inc. 5991SN Sconces-Pocket 432000

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.25 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.25 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
5991SN Sconces-Pocket - 432000 - Capital Lighting, Inc.
Columbus, OH, USA
5991SN Sconces-Pocket
432000
5991SN Sconces-Pocket 432000
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.25 Extension: 3.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.25
Extension: 3.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432000
Product Name 5991SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details