Capital Lighting, Inc. M235863 Large Chandeliers-Glass Shade 431999

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Painted Bronze Weight: 70.69 Product Name: 18 Light Chandelier UPC: 020389190086 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Painted Bronze Weight: 70.69 Product Name: 18 Light Chandelier UPC: 020389190086 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M235863 Large Chandeliers-Glass Shade - 431999 - Capital Lighting, Inc.
Columbus, OH, USA
M235863 Large Chandeliers-Glass Shade
431999
M235863 Large Chandeliers-Glass Shade 431999
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 41.00 Bulb Type: Medium Qty: 18 Wattage: 40 Finish: Painted Bronze Weight: 70.69 Product Name: 18 Light Chandelier UPC: 020389190086 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 41.00
Bulb
Type: Medium
Qty: 18
Wattage: 40
Finish: Painted Bronze
Weight: 70.69
Product Name: 18 Light Chandelier
UPC: 020389190086
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431999
Product Name M235863 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details