Capital Lighting, Inc. ES1161-RP Exterior -Wall Mount 431978

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.5 Bulb Type: CF Spiral GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335928961 Category: Wall Lantern Glass: White Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.5 Bulb Type: CF Spiral GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335928961 Category: Wall Lantern Glass: White Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
ES1161-RP Exterior -Wall Mount - 431978 - Capital Lighting, Inc.
Columbus, OH, USA
ES1161-RP Exterior -Wall Mount
431978
ES1161-RP Exterior -Wall Mount 431978
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 7.50 Extension: 5.5 Bulb Type: CF Spiral GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: One Light Wall lantern UPC: 46335928961 Category: Wall Lantern Glass: White Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 7.50
Extension: 5.5
Bulb
Type: CF Spiral GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall lantern
UPC: 46335928961
Category: Wall Lantern
Glass: White
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431978
Product Name ES1161-RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details