Capital Lighting, Inc. M239563 Mid. Chandeliers-Glass Up 431971

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 19.98 Product Name: Five Light Chandelier UPC: 020389189998 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 19.98 Product Name: Five Light Chandelier UPC: 020389189998 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M239563 Mid. Chandeliers-Glass Up - 431971 - Capital Lighting, Inc.
Columbus, OH, USA
M239563 Mid. Chandeliers-Glass Up
431971
M239563 Mid. Chandeliers-Glass Up 431971
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Painted Bronze Weight: 19.98 Product Name: Five Light Chandelier UPC: 020389189998 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Painted Bronze
Weight: 19.98
Product Name: Five Light Chandelier
UPC: 020389189998
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431971
Product Name M239563 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details