Capital Lighting, Inc. SL869163 Flush Mounts-Bowl Style 431898

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389190772 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389190772 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869163 Flush Mounts-Bowl Style - 431898 - Capital Lighting, Inc.
Columbus, OH, USA
SL869163 Flush Mounts-Bowl Style
431898
SL869163 Flush Mounts-Bowl Style 431898
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389190772 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 4.13
Product Name: One Light Ceiling Fixture
UPC: 020389190772
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431898
Product Name SL869163 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details