Capital Lighting, Inc. SL860378 Semi-Flush Mts.-Bowl Style 431896

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.51 Product Name: Three Light Ceiling Fixture UPC: 020389188809 Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.51 Product Name: Three Light Ceiling Fixture UPC: 020389188809 Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL860378 Semi-Flush Mts.-Bowl Style - 431896 - Capital Lighting, Inc.
Columbus, OH, USA
SL860378 Semi-Flush Mts.-Bowl Style
431896
SL860378 Semi-Flush Mts.-Bowl Style 431896
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12.51 Product Name: Three Light Ceiling Fixture UPC: 020389188809 Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12.51
Product Name: Three Light Ceiling Fixture
UPC: 020389188809
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431896
Product Name SL860378 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details