Capital Lighting, Inc. SL869363 Flush Mounts-Bowl Style 431877

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389190789 Category: Ceiling Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389190789 Category: Ceiling Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL869363 Flush Mounts-Bowl Style - 431877 - Capital Lighting, Inc.
Columbus, OH, USA
SL869363 Flush Mounts-Bowl Style
431877
SL869363 Flush Mounts-Bowl Style 431877
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 7.2 Product Name: Three Light Ceiling Fixture UPC: 020389190789 Category: Ceiling Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 7.2
Product Name: Three Light Ceiling Fixture
UPC: 020389190789
Category: Ceiling
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431877
Product Name SL869363 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details