Capital Lighting, Inc. SL878123 Flush Mounts-Bowl Style 431874

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colonial Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389191199 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colonial Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389191199 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL878123 Flush Mounts-Bowl Style - 431874 - Capital Lighting, Inc.
Columbus, OH, USA
SL878123 Flush Mounts-Bowl Style
431874
SL878123 Flush Mounts-Bowl Style 431874
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Colonial Bronze Weight: 4.13 Product Name: One Light Ceiling Fixture UPC: 020389191199 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Colonial Bronze
Weight: 4.13
Product Name: One Light Ceiling Fixture
UPC: 020389191199
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431874
Product Name SL878123 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details