Capital Lighting, Inc. SL878223 Flush Mounts-Bowl Style 431873

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Colonial Bronze Weight: 5.66 Product Name: Two Light Ceiling Fixture UPC: 020389191205 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Colonial Bronze Weight: 5.66 Product Name: Two Light Ceiling Fixture UPC: 020389191205 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL878223 Flush Mounts-Bowl Style - 431873 - Capital Lighting, Inc.
Columbus, OH, USA
SL878223 Flush Mounts-Bowl Style
431873
SL878223 Flush Mounts-Bowl Style 431873
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Colonial Bronze Weight: 5.66 Product Name: Two Light Ceiling Fixture UPC: 020389191205 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Colonial Bronze
Weight: 5.66
Product Name: Two Light Ceiling Fixture
UPC: 020389191205
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431873
Product Name SL878223 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details