Capital Lighting, Inc. SL892242 Pendants-Bowl Style 431861

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Pendant Category: Pendant Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Pendant Category: Pendant Glass: White

Suppliers

Company
Product
Description
Supplier Links
SL892242 Pendants-Bowl Style - 431861 - Capital Lighting, Inc.
Columbus, OH, USA
SL892242 Pendants-Bowl Style
431861
SL892242 Pendants-Bowl Style 431861
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Product Name: Two Light Pendant Category: Pendant Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Product Name: Two Light Pendant
Category: Pendant
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431861
Product Name SL892242 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details