Capital Lighting, Inc. SL908763 Exterior -Post/Pier Head 431838

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 9.21 Product Name: One Light Outdoor Post Lantern UPC: 020389184399 Category: Outdoor Post Lantern Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 9.21 Product Name: One Light Outdoor Post Lantern UPC: 020389184399 Category: Outdoor Post Lantern Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
SL908763 Exterior -Post/Pier Head - 431838 - Capital Lighting, Inc.
Columbus, OH, USA
SL908763 Exterior -Post/Pier Head
431838
SL908763 Exterior -Post/Pier Head 431838
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 9.21 Product Name: One Light Outdoor Post Lantern UPC: 020389184399 Category: Outdoor Post Lantern Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 9.21
Product Name: One Light Outdoor Post Lantern
UPC: 020389184399
Category: Outdoor Post Lantern
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431838
Product Name SL908763 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details