Capital Lighting, Inc. SL894342 Pendants-Bowl Style 431834

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10.98 Product Name: Three Light Pendant UPC: 020389190536 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10.98 Product Name: Three Light Pendant UPC: 020389190536 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL894342 Pendants-Bowl Style - 431834 - Capital Lighting, Inc.
Columbus, OH, USA
SL894342 Pendants-Bowl Style
431834
SL894342 Pendants-Bowl Style 431834
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 10.98 Product Name: Three Light Pendant UPC: 020389190536 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 10.98
Product Name: Three Light Pendant
UPC: 020389190536
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431834
Product Name SL894342 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details