Capital Lighting, Inc. SL941378 Exterior -Wall Mount 431814

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389184498 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389184498 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL941378 Exterior -Wall Mount - 431814 - Capital Lighting, Inc.
Columbus, OH, USA
SL941378 Exterior -Wall Mount
431814
SL941378 Exterior -Wall Mount 431814
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 3.83 Product Name: One Light Outdoor Wall Lantern UPC: 020389184498 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 3.83
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184498
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431814
Product Name SL941378 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details