Capital Lighting, Inc. SL942563 Exterior -Wall Mount 431811

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 8.46 Product Name: Two Light Outdoor Wall Lantern UPC: 020389184542 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 8.46 Product Name: Two Light Outdoor Wall Lantern UPC: 020389184542 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL942563 Exterior -Wall Mount - 431811 - Capital Lighting, Inc.
Columbus, OH, USA
SL942563 Exterior -Wall Mount
431811
SL942563 Exterior -Wall Mount 431811
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.00 Extension: 9.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Painted Bronze Weight: 8.46 Product Name: Two Light Outdoor Wall Lantern UPC: 020389184542 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Painted Bronze
Weight: 8.46
Product Name: Two Light Outdoor Wall Lantern
UPC: 020389184542
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431811
Product Name SL942563 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details