Capital Lighting, Inc. SL948363 Exterior -Wall Mount 431809

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389184405 Category: Outdoor Wall Lantern Glass: seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389184405 Category: Outdoor Wall Lantern Glass: seedy

Suppliers

Company
Product
Description
Supplier Links
SL948363 Exterior -Wall Mount - 431809 - Capital Lighting, Inc.
Columbus, OH, USA
SL948363 Exterior -Wall Mount
431809
SL948363 Exterior -Wall Mount 431809
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.50 Extension: 7.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 2.99 Product Name: One Light Outdoor Wall Lantern UPC: 020389184405 Category: Outdoor Wall Lantern Glass: seedy

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 2.99
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184405
Category: Outdoor Wall Lantern
Glass: seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431809
Product Name SL948363 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details