Capital Lighting, Inc. 2265DS Flush Mounts-Bowl Style 431789

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Spice Product Name: Three Light Ceiling Fixture UPC: 841224045183 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Spice Product Name: Three Light Ceiling Fixture UPC: 841224045183 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2265DS Flush Mounts-Bowl Style - 431789 - Capital Lighting, Inc.
Columbus, OH, USA
2265DS Flush Mounts-Bowl Style
431789
2265DS Flush Mounts-Bowl Style 431789
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Spice Product Name: Three Light Ceiling Fixture UPC: 841224045183 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Spice
Product Name: Three Light Ceiling Fixture
UPC: 841224045183
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431789
Product Name 2265DS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details