Capital Lighting, Inc. 3602RI-125 Large Chandeliers-Pillar Candle 431768

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Iron Product Name: 12 Light Chandelier UPC: 841224044490 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Iron Product Name: 12 Light Chandelier UPC: 841224044490 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3602RI-125 Large Chandeliers-Pillar Candle - 431768 - Capital Lighting, Inc.
Columbus, OH, USA
3602RI-125 Large Chandeliers-Pillar Candle
431768
3602RI-125 Large Chandeliers-Pillar Candle 431768
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 55.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Rustic Iron Product Name: 12 Light Chandelier UPC: 841224044490 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 55.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Rustic Iron
Product Name: 12 Light Chandelier
UPC: 841224044490
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431768
Product Name 3602RI-125 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details