Capital Lighting, Inc. 3606RI-125 Mid. Chandeliers-Pillar Candle 431761

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Iron Product Name: Six Light Chandelier UPC: 841224044513 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Iron Product Name: Six Light Chandelier UPC: 841224044513 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3606RI-125 Mid. Chandeliers-Pillar Candle - 431761 - Capital Lighting, Inc.
Columbus, OH, USA
3606RI-125 Mid. Chandeliers-Pillar Candle
431761
3606RI-125 Mid. Chandeliers-Pillar Candle 431761
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Rustic Iron Product Name: Six Light Chandelier UPC: 841224044513 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Rustic Iron
Product Name: Six Light Chandelier
UPC: 841224044513
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431761
Product Name 3606RI-125 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details