PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 29.00
Extension: 13.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice
Product Name: Three Light Pendant
UPC: 841224045503
Category: Pendant
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431755 |
| Product Name | 3548DS Island/Pool Table-3 Light Bar |
| Application | Residential |