Capital Lighting, Inc. 3543DS Semi-Flush Mts.-Bowl Style 431754

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Semi-Flush Fixture UPC: 841224045381 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Semi-Flush Fixture UPC: 841224045381 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3543DS Semi-Flush Mts.-Bowl Style - 431754 - Capital Lighting, Inc.
Columbus, OH, USA
3543DS Semi-Flush Mts.-Bowl Style
431754
3543DS Semi-Flush Mts.-Bowl Style 431754
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Spice Product Name: Three Light Semi-Flush Fixture UPC: 841224045381 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Spice
Product Name: Three Light Semi-Flush Fixture
UPC: 841224045381
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431754
Product Name 3543DS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details