Capital Lighting, Inc. 3549DS-241 Large Chandeliers-Glass Shade 431753

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Product Name: Nine Light Chandelier UPC: 841224044377 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Product Name: Nine Light Chandelier UPC: 841224044377 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3549DS-241 Large Chandeliers-Glass Shade - 431753 - Capital Lighting, Inc.
Columbus, OH, USA
3549DS-241 Large Chandeliers-Glass Shade
431753
3549DS-241 Large Chandeliers-Glass Shade 431753
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 39.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Dark Spice Product Name: Nine Light Chandelier UPC: 841224044377 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 39.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Dark Spice
Product Name: Nine Light Chandelier
UPC: 841224044377
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431753
Product Name 3549DS-241 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details