Capital Lighting, Inc. 1903RI-294 Bathroom Fixtures-Three Lights 431737

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Vanity Fixture UPC: 841224044971 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Vanity Fixture UPC: 841224044971 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1903RI-294 Bathroom Fixtures-Three Lights - 431737 - Capital Lighting, Inc.
Columbus, OH, USA
1903RI-294 Bathroom Fixtures-Three Lights
431737
1903RI-294 Bathroom Fixtures-Three Lights 431737
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Vanity Fixture UPC: 841224044971 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Iron
Product Name: Three Light Vanity Fixture
UPC: 841224044971
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431737
Product Name 1903RI-294 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details