Capital Lighting, Inc. 3609RI-125 Large Chandeliers-Pillar Candle 431735

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 44.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rustic Iron Product Name: Nine Light Chandelier UPC: 841224044520 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 44.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rustic Iron Product Name: Nine Light Chandelier UPC: 841224044520 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3609RI-125 Large Chandeliers-Pillar Candle - 431735 - Capital Lighting, Inc.
Columbus, OH, USA
3609RI-125 Large Chandeliers-Pillar Candle
431735
3609RI-125 Large Chandeliers-Pillar Candle 431735
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 44.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Rustic Iron Product Name: Nine Light Chandelier UPC: 841224044520 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 44.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Rustic Iron
Product Name: Nine Light Chandelier
UPC: 841224044520
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431735
Product Name 3609RI-125 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details