Capital Lighting, Inc. 3601RI-125 Mini Pendants-Chain 431733

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Mini Pendant UPC: 841224045121 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Mini Pendant UPC: 841224045121 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3601RI-125 Mini Pendants-Chain - 431733 - Capital Lighting, Inc.
Columbus, OH, USA
3601RI-125 Mini Pendants-Chain
431733
3601RI-125 Mini Pendants-Chain 431733
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Mini Pendant UPC: 841224045121 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Iron
Product Name: One Light Mini Pendant
UPC: 841224045121
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431733
Product Name 3601RI-125 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details