Capital Lighting, Inc. 3608RI Island/Pool Table-3 Light Bar 431732

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 26.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Island Fixture UPC: 841224044551 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 26.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Island Fixture UPC: 841224044551 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3608RI Island/Pool Table-3 Light Bar - 431732 - Capital Lighting, Inc.
Columbus, OH, USA
3608RI Island/Pool Table-3 Light Bar
431732
3608RI Island/Pool Table-3 Light Bar 431732
PRODUCT DETAILS / SPECS Width/Dia: 46.50 Height: 26.00 Extension: 13.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Island Fixture UPC: 841224044551 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 46.50
Height: 26.00
Extension: 13.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Iron
Product Name: Three Light Island Fixture
UPC: 841224044551
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431732
Product Name 3608RI Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details