Capital Lighting, Inc. 3603RI Semi-Flush Mts.-Bowl Style 431731

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Semi-Flush Fixture UPC: 841224045428 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Semi-Flush Fixture UPC: 841224045428 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3603RI Semi-Flush Mts.-Bowl Style - 431731 - Capital Lighting, Inc.
Columbus, OH, USA
3603RI Semi-Flush Mts.-Bowl Style
431731
3603RI Semi-Flush Mts.-Bowl Style 431731
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Semi-Flush Fixture UPC: 841224045428 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Iron
Product Name: Three Light Semi-Flush Fixture
UPC: 841224045428
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431731
Product Name 3603RI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details