Capital Lighting, Inc. 1873CB-294 Bathroom Fixtures-Three Lights 431729

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224044810 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224044810 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1873CB-294 Bathroom Fixtures-Three Lights - 431729 - Capital Lighting, Inc.
Columbus, OH, USA
1873CB-294 Bathroom Fixtures-Three Lights
431729
1873CB-294 Bathroom Fixtures-Three Lights 431729
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Vanity Fixture UPC: 841224044810 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Vanity Fixture
UPC: 841224044810
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431729
Product Name 1873CB-294 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details