Capital Lighting, Inc. 3552DS-438 Large Chandeliers-Candle 431728

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Spice Product Name: 12 Light Chandelier UPC: 841224044322 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Spice Product Name: 12 Light Chandelier UPC: 841224044322 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3552DS-438 Large Chandeliers-Candle - 431728 - Capital Lighting, Inc.
Columbus, OH, USA
3552DS-438 Large Chandeliers-Candle
431728
3552DS-438 Large Chandeliers-Candle 431728
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 47.50 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Dark Spice Product Name: 12 Light Chandelier UPC: 841224044322 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 47.50
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Dark Spice
Product Name: 12 Light Chandelier
UPC: 841224044322
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431728
Product Name 3552DS-438 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details