PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 18.00
Extension: 18
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Semi-Flush Fixture
UPC: 841224045374
Category: Semi-Flush
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 431727 |
| Product Name | 3513CB Semi-Flush Mts.-Bowl Style |
| Application | Residential |