Capital Lighting, Inc. 3544DS Pendants-Bowl Style 431720

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Spice Product Name: Five Light Pendant UPC: 841224045060 Category: Pendant Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Spice Product Name: Five Light Pendant UPC: 841224045060 Category: Pendant Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3544DS Pendants-Bowl Style - 431720 - Capital Lighting, Inc.
Columbus, OH, USA
3544DS Pendants-Bowl Style
431720
3544DS Pendants-Bowl Style 431720
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 36.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Dark Spice Product Name: Five Light Pendant UPC: 841224045060 Category: Pendant Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 36.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Dark Spice
Product Name: Five Light Pendant
UPC: 841224045060
Category: Pendant
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431720
Product Name 3544DS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details