Capital Lighting, Inc. 1906RI-125 Sconces-Single Glass 431716

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Sconce UPC: 841224044728 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Sconce UPC: 841224044728 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1906RI-125 Sconces-Single Glass - 431716 - Capital Lighting, Inc.
Columbus, OH, USA
1906RI-125 Sconces-Single Glass
431716
1906RI-125 Sconces-Single Glass 431716
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 13.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Iron Product Name: One Light Sconce UPC: 841224044728 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 13.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Iron
Product Name: One Light Sconce
UPC: 841224044728
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431716
Product Name 1906RI-125 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details