Capital Lighting, Inc. 3613RI Pendants-Bowl Style 431713

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Pendant UPC: 841224045138 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Pendant UPC: 841224045138 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3613RI Pendants-Bowl Style - 431713 - Capital Lighting, Inc.
Columbus, OH, USA
3613RI Pendants-Bowl Style
431713
3613RI Pendants-Bowl Style 431713
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 31.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Pendant UPC: 841224045138 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 31.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Iron
Product Name: Three Light Pendant
UPC: 841224045138
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431713
Product Name 3613RI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details