Capital Lighting, Inc. 3526CB-440 Mid. Chandeliers-Candle 431712

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224044292 Category: Chandelier Shipped Via: Os
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224044292 Category: Chandelier Shipped Via: Os

Suppliers

Company
Product
Description
Supplier Links
3526CB-440 Mid. Chandeliers-Candle - 431712 - Capital Lighting, Inc.
Columbus, OH, USA
3526CB-440 Mid. Chandeliers-Candle
431712
3526CB-440 Mid. Chandeliers-Candle 431712
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chesterfield Brown Product Name: Six Light Chandelier UPC: 841224044292 Category: Chandelier Shipped Via: Os

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chesterfield Brown
Product Name: Six Light Chandelier
UPC: 841224044292
Category: Chandelier
Shipped Via: Os

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431712
Product Name 3526CB-440 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details