Capital Lighting, Inc. 1878CB-294 Sconces-Single Glass 431708

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224044780 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224044780 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1878CB-294 Sconces-Single Glass - 431708 - Capital Lighting, Inc.
Columbus, OH, USA
1878CB-294 Sconces-Single Glass
431708
1878CB-294 Sconces-Single Glass 431708
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chesterfield Brown Product Name: One Light Sconce UPC: 841224044780 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chesterfield Brown
Product Name: One Light Sconce
UPC: 841224044780
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431708
Product Name 1878CB-294 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details