Capital Lighting, Inc. 3514CB Pendants-Bowl Style 431705

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224045053 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224045053 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3514CB Pendants-Bowl Style - 431705 - Capital Lighting, Inc.
Columbus, OH, USA
3514CB Pendants-Bowl Style
431705
3514CB Pendants-Bowl Style 431705
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Pendant UPC: 841224045053 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Pendant
UPC: 841224045053
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431705
Product Name 3514CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details