Capital Lighting, Inc. 3518CB Island/Pool Table-3 Light Bar 431704

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Island Fixture UPC: 841224045480 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Island Fixture UPC: 841224045480 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3518CB Island/Pool Table-3 Light Bar - 431704 - Capital Lighting, Inc.
Columbus, OH, USA
3518CB Island/Pool Table-3 Light Bar
431704
3518CB Island/Pool Table-3 Light Bar 431704
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 27.00 Extension: 13 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chesterfield Brown Product Name: Three Light Island Fixture UPC: 841224045480 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 27.00
Extension: 13
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chesterfield Brown
Product Name: Three Light Island Fixture
UPC: 841224045480
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431704
Product Name 3518CB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details