Capital Lighting, Inc. 3519CB-294 Large Chandeliers-Glass Shade 431700

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224044308 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224044308 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3519CB-294 Large Chandeliers-Glass Shade - 431700 - Capital Lighting, Inc.
Columbus, OH, USA
3519CB-294 Large Chandeliers-Glass Shade
431700
3519CB-294 Large Chandeliers-Glass Shade 431700
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chesterfield Brown Product Name: Nine Light Chandelier UPC: 841224044308 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 38.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chesterfield Brown
Product Name: Nine Light Chandelier
UPC: 841224044308
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431700
Product Name 3519CB-294 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details