Capital Lighting, Inc. 2743CS Flush Mounts-Bowl Style 431698

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Creek Stone Product Name: Two Light Ceiling Fixture UPC: 841224046272 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Creek Stone Product Name: Two Light Ceiling Fixture UPC: 841224046272 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2743CS Flush Mounts-Bowl Style - 431698 - Capital Lighting, Inc.
Columbus, OH, USA
2743CS Flush Mounts-Bowl Style
431698
2743CS Flush Mounts-Bowl Style 431698
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Creek Stone Product Name: Two Light Ceiling Fixture UPC: 841224046272 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Creek Stone
Product Name: Two Light Ceiling Fixture
UPC: 841224046272
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431698
Product Name 2743CS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details