Capital Lighting, Inc. 2747MBZ Semi-Flush Mts.-Bowl Style 431676

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224039441 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224039441 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2747MBZ Semi-Flush Mts.-Bowl Style - 431676 - Capital Lighting, Inc.
Columbus, OH, USA
2747MBZ Semi-Flush Mts.-Bowl Style
431676
2747MBZ Semi-Flush Mts.-Bowl Style 431676
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Product Name: Three Light Semi-Flush Fixture UPC: 841224039441 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Product Name: Three Light Semi-Flush Fixture
UPC: 841224039441
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431676
Product Name 2747MBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details