Capital Lighting, Inc. 5378MBZ Flush Mounts-Bowl Style 431672

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture With Mist Scavo Glass UPC: 841224034132 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture With Mist Scavo Glass UPC: 841224034132 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5378MBZ Flush Mounts-Bowl Style - 431672 - Capital Lighting, Inc.
Columbus, OH, USA
5378MBZ Flush Mounts-Bowl Style
431672
5378MBZ Flush Mounts-Bowl Style 431672
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mediterranean Bronze Product Name: Two Light Ceiling Fixture With Mist Scavo Glass UPC: 841224034132 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mediterranean Bronze
Product Name: Two Light Ceiling Fixture With Mist Scavo Glass
UPC: 841224034132
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431672
Product Name 5378MBZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details