Capital Lighting, Inc. 1812DS-241 Bathroom Fixtures-Two Lights 431669

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Vanity Fixture UPC: 841224044834 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Vanity Fixture UPC: 841224044834 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1812DS-241 Bathroom Fixtures-Two Lights - 431669 - Capital Lighting, Inc.
Columbus, OH, USA
1812DS-241 Bathroom Fixtures-Two Lights
431669
1812DS-241 Bathroom Fixtures-Two Lights 431669
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Dark Spice Product Name: Two Light Vanity Fixture UPC: 841224044834 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Dark Spice
Product Name: Two Light Vanity Fixture
UPC: 841224044834
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431669
Product Name 1812DS-241 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details