Capital Lighting, Inc. 1814DS-241 Bathroom Fixtures-Four Lights 431667

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Spice Product Name: Four Light Vanity Fixture UPC: 841224044858 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Spice Product Name: Four Light Vanity Fixture UPC: 841224044858 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1814DS-241 Bathroom Fixtures-Four Lights - 431667 - Capital Lighting, Inc.
Columbus, OH, USA
1814DS-241 Bathroom Fixtures-Four Lights
431667
1814DS-241 Bathroom Fixtures-Four Lights 431667
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Dark Spice Product Name: Four Light Vanity Fixture UPC: 841224044858 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Dark Spice
Product Name: Four Light Vanity Fixture
UPC: 841224044858
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431667
Product Name 1814DS-241 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details