Capital Lighting, Inc. 1903RI-125 Bathroom Fixtures-Three Lights 431663

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Vanity Fixture UPC: 841224044988 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Vanity Fixture UPC: 841224044988 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1903RI-125 Bathroom Fixtures-Three Lights - 431663 - Capital Lighting, Inc.
Columbus, OH, USA
1903RI-125 Bathroom Fixtures-Three Lights
431663
1903RI-125 Bathroom Fixtures-Three Lights 431663
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 12.50 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Iron Product Name: Three Light Vanity Fixture UPC: 841224044988 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 12.50
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Iron
Product Name: Three Light Vanity Fixture
UPC: 841224044988
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431663
Product Name 1903RI-125 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details