Capital Lighting, Inc. 1902RI-294 Bathroom Fixtures-Two Lights 431662

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Vanity Fixture UPC: 841224044957 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Vanity Fixture UPC: 841224044957 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1902RI-294 Bathroom Fixtures-Two Lights - 431662 - Capital Lighting, Inc.
Columbus, OH, USA
1902RI-294 Bathroom Fixtures-Two Lights
431662
1902RI-294 Bathroom Fixtures-Two Lights 431662
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Vanity Fixture UPC: 841224044957 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Iron
Product Name: Two Light Vanity Fixture
UPC: 841224044957
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431662
Product Name 1902RI-294 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details