Capital Lighting, Inc. 2826 Flush Mounts-Bowl Style 431649

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte White Product Name: Three Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003503 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte White Product Name: Three Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003503 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2826 Flush Mounts-Bowl Style - 431649 - Capital Lighting, Inc.
Columbus, OH, USA
2826 Flush Mounts-Bowl Style
431649
2826 Flush Mounts-Bowl Style 431649
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Matte White Product Name: Three Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003503 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Matte White
Product Name: Three Light Ceiling Fixture With Mbz, Mn & Mw Clips
UPC: 841224003503
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431649
Product Name 2826 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details