Capital Lighting, Inc. 2820 Flush Mounts-Bowl Style 431647

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Nickel Product Name: Four Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003480 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Nickel Product Name: Four Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003480 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2820 Flush Mounts-Bowl Style - 431647 - Capital Lighting, Inc.
Columbus, OH, USA
2820 Flush Mounts-Bowl Style
431647
2820 Flush Mounts-Bowl Style 431647
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Matte Nickel Product Name: Four Light Ceiling Fixture With Mbz, Mn & Mw Clips UPC: 841224003480 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Matte Nickel
Product Name: Four Light Ceiling Fixture With Mbz, Mn & Mw Clips
UPC: 841224003480
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431647
Product Name 2820 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details